The TPA0223DGQR is a 2-watt mono bridge-tied-load (BTL) audio power amplifier with stereo headphone drive, housed in a 10-pin thermally-enhanced HVSSOP (DGQ) package. It operates from a 2.5 V to 5.5 V supply and delivers 2 W into a 4-Ω load at 5 V or 0.6 W at 3 V. The device supports both mono and stereo modes via a mode-select pin, features TTL-compatible shutdown control with 1 µA typical current draw, and maintains operation from -40°C to 125°C. Bypass pin requires a 0.1 µF to 1 µF capacitor. The package is designed for space-constrained portable audio applications such as notebooks and PDAs.
2-W Mono Audio Power Amp with Headphone Drive 10-MSOP-PowerPAD -40 to 125
2-W Mono Audio Power Amp with Headphone Drive 10-HVSSOP -40 to 125 Product overview: TPA0223DGQR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0223DGQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271758-TPA0223DGQR
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Input Multiplexer, Shutdown, Thermal Protection
Output Type: 1-Channel (Mono) with Stereo Headphones
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TPA0223
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 2W x 1 at 4Ohm; 95mW x 2 at 32Ohm
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Audio Amplifiers 2W Mono Aud Pwr Amp
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
IC AMP CLASS AB MONO 2W 10MSOP
IC AMP CLASS AB MONO 2W 10MSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA0223DGQR | 742-TPA0223DGQR | 1271758-TPA0223DGQR | 296-7002-2-ND | TPA0223DGQR | TPA0223DGQR | TPA0223DGQR | TPA0223DGQR |
| Product Name | TPA0223 2-W Mono Audio Power Amp with Headphone Drive | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA0223DGQR | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | MSOP; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-PowerTFSOP, 10-MSOP (0.118, 3.00mm Width) |