Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs 10-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033401-TPA0253DGQR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 85mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs 10-HVSSOP -40 to 85 Product overview: TPA0253DGQR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0253DGQR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Audio Amplifier, 1W, 1 Channel(s), 1 Func, CMOS, PDSO10
Audio Amplifiers Mono Lo-Pwr Class-AB
IC AMP CLASS AB MONO 1W 10MSOP
IC AMP CLASS AB MONO 1W 10MSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
IC AMP CLASS AB MONO 1W 10MSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA0253DGQR | 033401-TPA0253DGQR | 742-TPA0253DGQR | 296-7006-2-ND | TPA0253DGQR | TPA0253DGQR | TPA0253DGQR | TPA0253DGQR | TPA0253DGQR | TPA0253DGQR |
| Product Name | TPA0253 Mono, Low Power, Class-AB Audio Amplifier with Stereo Headphone Driver-Summing Inputs | Linear - Linear - Amplifiers - Audio - TPA0253DGQR | Low-Power Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP-PowerPAD | SOP; MSOP; 10-MSOP-PowerPad | Tape and Reel | MSOP; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; HVSSOP10 | 10-PowerTFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount |