2-W Stereo Class-D Audio Amplifier 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033412-TPA2000D2PWR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 24-TSSOP
2W Class-D Audio Amp, 5V, 2-Ch, TSSOP Product overview: TPA2000D2PWR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 5V, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2000D2PWR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 24-TSSOP
IC AMP CLASS D STEREO 2W 24TSSOP
IC AMP CLASS D STEREO 2W 24TSSOP
Audio Amplifiers Stereo Filter-Free Class-D
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA2000D2PWR | 033412-TPA2000D2PWR | 296-13382-2-ND | 742-TPA2000D2PWR | TPA2000D2PWR | TPA2000D2PWR | TPA2000D2PWR | TPA2000D2PWR |
| Product Name | TPA2000D2 2-W Stereo Class-D Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2000D2PWR | Audio Amplifiers | 2W 5V TSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |