Manufacturer: Texas Instruments
Win Source Part Number: 219657-TPA2000D4DAPR
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Reel(TR)
Type: Class D
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Shutdown
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Device Package: 32-HTSSOP
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 3.7 V ~ 5.5 V
Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm; 90mW x 2 @ 32 Ohm
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
2-W Stereo Class-D Audio Amplifier with Stereo Class-AB Headphone Drive 32-HTSSOP -40 to 85 Product overview: TPA2000D4DAPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2000D4DAPRG4 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 32-HTSSOP
AUDIO AMPLIFIER, 2 CHANNEL(S)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 219657-TPA2000D4DAPRG4 | 742-TPA2000D4DAPRG4 | TPA2000D4DAPRG4 | TPA2000D4DAPRG4 |
| Product Name | Integrated Circuits(ICs) | HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 volts | 3.7 to 5.5 volts | 5.5 to 3.7 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) Exposed Pad | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad |