2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) 20-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081576-TPA2012D2RTJR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-WFQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) 20-QFN -40 to 85 Product overview: TPA2012D2RTJRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2012D2RTJRG4 can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 2.1W 20QFN
Audio Amplifiers 2.1W Stereo Class-D Aud Power Amplifier
IC AMP CLASS D STEREO 2.1W 20QFN
IC AMP CLASS D STEREO 2.1W 20QFN
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2012D2RTJRG4 | 081576-TPA2012D2RTJRG4 | TPA2012D2RTJRG4-ND | 742-TPA2012D2RTJRG4 | TPA2012D2RTJRG4 | TPA2012D2RTJRG4 | TPA2012D2RTJRG4 | TPA2012D2RTJRG4 | TPA2012D2RTJRG4 |
| Product Name | TPA2012D2 2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) | Linear - Linear - Amplifiers - Audio - TPA2012D2RTJRG4 | Audio Amplifiers | QFN Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 2.1 watts | 2.1 watts | 2.1 watts | 2.1 watts | 2.1 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA,QFN | 20-QFN (4x4) | 20-WFQFN Exposed Pad | Tape and Reel | 20-WFQFN Exposed Pad | Surface Mount | 20-WFQFN Exposed Pad |