10-W Stereo Class-D Audio Power Amplifier (TPA3008) 48-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033457-TPA3008D2PHP
Packaging: Tray
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
10W Stereo Class-D Audio Amp, 8.5-18V, 31.8dB Gain, 8R Load, HTQFP Product overview: TPA3008D2PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3008D2PHP can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 10W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLASS D STER 10W 48HTQFP
Audio Amplifiers 10-W Stereo Class-D
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3008D2PHP | 033457-TPA3008D2PHP | 296-17210-ND | 742-TPA3008D2PHP | TPA3008D2PHP | TPA3008D2PHP | TPA3008D2PHP | TPA3008D2PHP |
| Product Name | TPA3008D2 10-W Stereo Class-D Audio Power Amplifier (TPA3008) | Linear - Linear - Amplifiers - Audio - TPA3008D2PHP | Audio Amplifiers | 10W 18V Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8.5 to 18 volts | 8.5 to 18 volts | 15 volts | 18 to 8.5 volts | 8.5 to 18 volts | |||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |