20-W Stereo Class-D Audio Power Amplifier (TPA3100) 48-HTQFP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 033461-TPA3100D2PHPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 21.8W x 2 @ 8 Ohm
Family Name: TPA3100D2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Alternative Parts (Cross-Reference): TPA3100D2RGZR-P; TPA3100D2RGZR-PG4; TPA3100D2RGZ;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
20W Stereo Class-D Audio Amp, 10-26V, 36dB Gain, HTQFP Product overview: TPA3100D2PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 26V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 26V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3100D2PHPR can be used for catalog matching and distributor lookup.
IC AMP CLSS D STER 21.8W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amplifiers 20 W Stereo Class-D Audio Amp
IC AMP CLSS D STER 21.8W 48HTQFP
IC AMP CLSS D STER 21.8W 48HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3100D2PHPR | 296-19603-6-ND | 033461-TPA3100D2PHPR | 742-TPA3100D2PHPR | TPA3100D2PHPR | TPA3100D2PHPR | TPA3100D2PHPR | TPA3100D2PHPR | TPA3100D2PHPR |
| Product Name | TPA3100D2 20-W Stereo Class-D Audio Power Amplifier (TPA3100) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3100D2PHPR | 20W 26V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 24 volts | 10 to 26 volts | 26 to 10 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTQFP,VQFN | 48-PowerTQFP | QFP; 48-HTQFP (7x7) | Tape and Reel | Surface Mount | QFP; 48-PowerTQFP | 48-PowerTQFP | ||
| Features | Thermal Shutdown Protection |