Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV9161IDBVR

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-TLV9161IDBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9161IDBVRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9161IDBVRDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9161IDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9161IDBVRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9161IDBVRTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9161IDBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9161IDBVRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9161IDBVRCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-TLV9161IDBVR
Operational Amplifier IC 687-TLV9161IDBVR
SINGLE 10-MHZ, 16-V RAIL-TO-RAIL Product overview: TLV9161IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9161IDBVR can be used for catalog matching and distributor lookup.

SINGLE 10-MHZ, 16-V RAIL-TO-RAIL Product overview: TLV9161IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9161IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319482-TLV9161IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319482-TLV9161IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319482-TLV9161IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1319482-TLV9161IDBVR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 33V/µs Gain Bandwidth Product: 11 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 210 mV Current - Supply: 2.48mA Current - Output / Channel: 73 mA Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 296-TLV9161IDBVRTR,2 96-TLV9161IDBVRDKR,2 96-TLV9161IDBVRCT RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319482-TLV9161IDBVR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 33V/µs
Gain Bandwidth Product: 11 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 210 mV
Current - Supply: 2.48mA
Current - Output / Channel: 73 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 296-TLV9161IDBVRTR,296-TLV9161IDBVRDKR,296-TLV9161IDBVRCT
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9161IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9161IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV9161IDBVR
SINGLE 10-MHZ, 16-V RAIL-TO-RAIL

SINGLE 10-MHZ, 16-V RAIL-TO-RAIL

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9161IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9161IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9161IDBVR
SINGLE 10-MHZ, 16-V RAIL-TO-RAIL

SINGLE 10-MHZ, 16-V RAIL-TO-RAIL

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9161IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9161IDBVR
Instrumentation, OP Amps, Buffer Amps TLV9161IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV9161IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV9161IDBVR
Instrumentation, OP Amps, Buffer Amps TLV9161IDBVR
SINGLE 10-MHZ, 16-V RAIL-TO-RAIL

SINGLE 10-MHZ, 16-V RAIL-TO-RAIL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-TLV9161IDBVRDKR-ND 687-TLV9161IDBVR 1319482-TLV9161IDBVR TLV9161IDBVR TLV9161IDBVR TLV9161IDBVR TLV9161IDBVR
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 2.48 milliamps 2.48 milliamps 2.48 milliamps 2.48 milliamps
Slew Rate 33 V/µs 33 V/µs 33 V/µs 3.30E-5 V/µs 33 V/µs 33 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753 Tape & Reel (TR) SOT; SC-74A, SOT-753 Surface Mount SOT; SC-74A, SOT-753 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Micropower CMOS Operational Amplifier - ALD2731PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD640JN - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 350 MHz
View Details
BUF11705 22-V Supply, 10+1 Channel Gamma Correction Buffer - BUF11705AIPWPR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 7 to 22 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
6 suppliers