Texas Instruments High-Performance Analog 2W HTSSOP Audio Amplifier TPA0112PWPR

Description
Stereo 2W APA With Internal Gain Settings 24-HTSSOP -40 to 85 Product overview: TPA0112PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0112PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Stereo 2W APA With Internal Gain Settings 24-HTSSOP -40 to 85 Product overview: TPA0112PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0112PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2W HTSSOP Audio Amplifier
742-TPA0112PWPR
2W HTSSOP Audio Amplifier 742-TPA0112PWPR
Stereo 2W APA With Internal Gain Settings 24-HTSSOP -40 to 85 Product overview: TPA0112PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0112PWPR can be used for catalog matching and distributor lookup.

Stereo 2W APA With Internal Gain Settings 24-HTSSOP -40 to 85 Product overview: TPA0112PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0112PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-2450-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-2450-2-ND
Audio Amplifiers 296-2450-2-ND
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA0112PWPR - 033389-TPA0112PWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA0112PWPR
033389-TPA0112PWPR
Linear - Linear - Amplifiers - Audio - TPA0112PWPR 033389-TPA0112PWPR
Manufacturer: Texas Instruments Win Source Part Number: 033389-TPA0112PWPR Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2.6W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 033389-TPA0112PWPR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.6W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA0112PWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA0112PWPR
Linear - Amplifiers - Audio TPA0112PWPR
IC AMP AB STEREO 2.6W 24HTSSOP

IC AMP AB STEREO 2.6W 24HTSSOP

Supplier's Site Datasheet
IC AMP AUDIO PWR 2.6W AB 24TSSOP - 815-TPA0112PWPR - Utmel Electronic Limited
Hong Kong, China
IC AMP AUDIO PWR 2.6W AB 24TSSOP
815-TPA0112PWPR
IC AMP AUDIO PWR 2.6W AB 24TSSOP 815-TPA0112PWPR
IC AMP AUDIO PWR 2.6W AB 24TSSOP

IC AMP AUDIO PWR 2.6W AB 24TSSOP

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA0112PWPR
Integrated Circuits (ICs) - Linear - Amplifiers TPA0112PWPR
IC AMP AB STEREO 2.6W 24HTSSOP

IC AMP AB STEREO 2.6W 24HTSSOP

Supplier's Site
Audio Amplifiers - TPA0112PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA0112PWPR
Audio Amplifiers TPA0112PWPR
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-TPA0112PWPR 296-2450-2-ND 033389-TPA0112PWPR TPA0112PWPR 815-TPA0112PWPR TPA0112PWPR TPA0112PWPR
Product Name 2W HTSSOP Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA0112PWPR Linear - Amplifiers - Audio IC AMP AUDIO PWR 2.6W AB 24TSSOP Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel "24-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 24-HTSSOP SSOP; SOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width) Exposed Pad 24-PowerTSSOP (0.173, 4.40mm Width) SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width)
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Operational Amplifier IC - 771-BUF06703PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 to 16 volts
Slew Rate 1 V/µs
View Details
2 suppliers
Audio Amplifier ICs - 2449782 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SSOP; SOP; SSOP-14
View Details