Dual 5MHz, 15V/us high slew-rate, RRIO op amp 8-WSON -40 to 125 Product overview: TLV9052IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9052IDSGR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Win Source Part Number: 967395-TLV9052IDSGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 15V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 330 µV
Current - Supply: 330µA
Current - Output / Channel: 50 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-53478-6,296-5347
Base Product Number: TLV9052
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
Operational Amplifiers - Op Amps Dual 5MHz, 15V/us high slew-rate, RRIO op amp 8-WSON -40 to 125
IC CMOS 2 CIRCUIT 8WSON
CMOS Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC CMOS 2 CIRCUIT 8WSON
IC CMOS 2 CIRCUIT 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV9052IDSGR | 296-53478-2-ND | 967395-TLV9052IDSGR | TLV9052IDSGR | TLV9052IDSGR | TLV9052IDSGR | TLV9052IDSGR | TLV9052IDSGR |
| Product Name | Dual 5MHz 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | ||||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount |