Win Source Part Number: 958235-TLV9152IDSGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 4.5 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 125 µV
Current - Supply: 560µA (x2 Channels)
Current - Output / Channel: 75 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9152IDSGRDKR,
Base Product Number: TLV9152
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
Dual 4.5MHz Op Amp, 20V, 8-WSON, Automotive Product overview: TLV9152IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 4.5MHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 4.5MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9152IDSGR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP GP 2 CIRCUIT 8WSON
IC OPAMP GP 2 CIRCUIT 8WSON
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP GP 2 CIRCUIT 8WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 958235-TLV9152IDSGR | 687-TLV9152IDSGR | 296-TLV9152IDSGRTR-ND | TLV9152IDSGR | TLV9152IDSGR | TLV9152IDSGR | TLV9152IDSGR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Automotive Dual 4.5MHz 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.5600 milliamps | 0.5600 milliamps | 0.5600 milliamps | 0.5600 milliamps | |||
| VOS | 0.1250 millivolts | 0.1250 millivolts | 0.1250 millivolts | ||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | ||||
| GBW | 4.5 MHz | 4.5 MHz | 4.5 MHz | ||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs |