The TPA2014D1 is a 1.5-W Class-D audio amplifier with an integrated boost converter, designed to drive an 8-Ω load from a 2.5-V to 5.5-V supply. It operates over a free-air temperature range of -40°C to 85°C and is available in a 20-pin QFN package measuring 4 mm × 4 mm, with a thermal pad for improved heat dissipation. The device features three selectable gain settings (2×, 6×, 10×), built-in RF filtering, synchronized switching to eliminate beat frequencies, and protection against thermal overload and output shorts. The TPA2014D1RGPR variant is offered in a tape-and-reel package with NIPDAU lead finish and a moisture sensitivity level of 3 at 260°C.
1.5-W Constant Output Power Class-D Audio Amplifier With Integrated Boost Converter (TPA2014) 20-QFN -40 to 85
IC AUDIO AMP D 20-QFN
IC AUDIO AMP D 20-QFN
Amplifier IC 1-Channel (Mono) Class D 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 055354-TPA2014D1RGPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Audio Amplifiers 1.5W Constant Out Pwr Class-D Aud Amp
IC AMP CLASS D MONO 1.5W 20QFN
Amplifier IC 1-Channel (Mono) Class D 20-QFN (4x4)
IC AMP CLASS D MONO 1.5W 20QFN
IC AMP CLASS D MONO 1.5W 20QFN
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2014D1RGPR | 296-TPA2014D1RGPRCT-ND | 055354-TPA2014D1RGPR | TPA2014D1RGPR | TPA2014D1RGPR | TPA2014D1RGPR | TPA2014D1RGPR | TPA2014D1RGPR |
| Product Name | TPA2014D1 1.5-W Constant Output Power Class-D Audio Amplifier With Integrated Boost Converter (TPA2014) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2014D1RGPR | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |