Texas Instruments TPA2000D1-Q1 Automotive Catalog Mono Filter-Free Class-D Audio Amplifier TPA2000D1TPWRQ1

Description
Automotive Catalog Mono Filter-Free Class-D Audio Amplifier 16-TSSOP -40 to 105
Request a Quote
Description
Automotive Catalog Mono Filter-Free Class-D Audio Amplifier 16-TSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA2000D1TPWRQ1 is a 2-watt, filterless, mono, class-D audio power amplifier designed for automotive applications, delivering 2 W into a 4-Ω load with less than 1% THD+N. It operates from a 5-V supply, features integrated depop circuitry, and includes short-circuit protection. The device is housed in a 16-pin TSSOP package measuring 4.4 mm by 5 mm, and operates over an ambient temperature range of -40°C to 105°C. It is qualified to MIL-STD-883, Method 3015, for ESD protection exceeding 2000 V.

Datasheet Summary
Powered by GS/AI

The TPA2000D1TPWRQ1 is a 2-watt, filterless, mono, class-D audio power amplifier designed for automotive applications, delivering 2 W into a 4-Ω load with less than 1% THD+N. It operates from a 5-V supply, features integrated depop circuitry, and includes short-circuit protection. The device is housed in a 16-pin TSSOP package measuring 4.4 mm by 5 mm, and operates over an ambient temperature range of -40°C to 105°C. It is qualified to MIL-STD-883, Method 3015, for ESD protection exceeding 2000 V.

Suppliers

Company
Product
Description
Supplier Links
TPA2000D1-Q1 Automotive Catalog Mono Filter-Free Class-D Audio Amplifier - TPA2000D1TPWRQ1 - Texas Instruments
Dallas, TX, United States
TPA2000D1-Q1 Automotive Catalog Mono Filter-Free Class-D Audio Amplifier
TPA2000D1TPWRQ1
TPA2000D1-Q1 Automotive Catalog Mono Filter-Free Class-D Audio Amplifier TPA2000D1TPWRQ1
Automotive Catalog Mono Filter-Free Class-D Audio Amplifier 16-TSSOP -40 to 105

Automotive Catalog Mono Filter-Free Class-D Audio Amplifier 16-TSSOP -40 to 105

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA2000D1TPWRQ1 - 055346-TPA2000D1TPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2000D1TPWRQ1
055346-TPA2000D1TPWRQ1
Linear - Linear - Amplifiers - Audio - TPA2000D1TPWRQ1 055346-TPA2000D1TPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 055346-TPA2000D1TPWR Q1 Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 16-TSSOP Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055346-TPA2000D1TPWRQ1
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-TSSOP
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - 296-18920-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-18920-2-ND
Audio Amplifiers 296-18920-2-ND
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP

Amplifier IC 1-Channel (Mono) Class D 16-TSSOP

Buy Now Datasheet
Audio Amplifiers - TPA2000D1TPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2000D1TPWRQ1
Audio Amplifiers TPA2000D1TPWRQ1
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP

Amplifier IC 1-Channel (Mono) Class D 16-TSSOP

Buy Now
Linear - Amplifiers - Audio - TPA2000D1TPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2000D1TPWRQ1
Linear - Amplifiers - Audio TPA2000D1TPWRQ1
IC AMP CLASS D MONO 2W 16TSSOP

IC AMP CLASS D MONO 2W 16TSSOP

Supplier's Site Datasheet
Audio Amplifiers - TPA2000D1TPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA2000D1TPWRQ1
Audio Amplifiers TPA2000D1TPWRQ1
IC AMP CLASS D MONO 2W 16TSSOP

IC AMP CLASS D MONO 2W 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA2000D1TPWRQ1
Audio Amplifiers TPA2000D1TPWRQ1
Audio Amplifiers Auto Cat Mono Filter Free Class D

Audio Amplifiers Auto Cat Mono Filter Free Class D

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2000D1TPWRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TPA2000D1TPWRQ1
IC AMP CLASS D MONO 2W 16TSSOP

IC AMP CLASS D MONO 2W 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TPA2000D1TPWRQ1 055346-TPA2000D1TPWRQ1 296-18920-2-ND TPA2000D1TPWRQ1 TPA2000D1TPWRQ1 TPA2000D1TPWRQ1 TPA2000D1TPWRQ1 TPA2000D1TPWRQ1
Product Name TPA2000D1-Q1 Automotive Catalog Mono Filter-Free Class-D Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA2000D1TPWRQ1 Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Output Power 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data