IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: TLV9151IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9151IDCKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1127531-TLV9151IDCKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 21V/µs
Gain Bandwidth Product: 4.5 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 125 µV
Current - Supply: 560µA
Current - Output / Channel: 75 mA
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9151IDCKRDKR,
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Single 10pA 4.5MHz SC-70-5 Operational Amplifier ROHS
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV9151IDCKR | 1127531-TLV9151IDCKR | 296-TLV9151IDCKRDKR-ND | TLV9151IDCKR | TLV9151IDCKR | TLV9151IDCKR | TLV9151IDCKR | TLV9151IDCKR |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 volts | 2.7 volts | |||||
| Quiescent Current (IQ) | 685 to ? microamps | |||||||
| Slew Rate | 21 V/µs | 21 V/µs | 21 V/µs | 2.10E-5 V/µs | 21 V/µs | 21 V/µs | ||
| Bandwidth | 4.5 MHz | 4.5 MHz |