The TLV4113 is a dual operational amplifier designed for high output drive applications, capable of delivering output currents exceeding 300 mA at a supply voltage of 5 V. It features a rail-to-rail output, providing flexibility in signal processing. The amplifier has a unity-gain bandwidth of 2.7 MHz and a slew rate of 1.5 V/µs, making it suitable for a variety of applications requiring fast response times. The device operates with a supply voltage range of 2.5 V to 6 V and consumes a supply current of 700 µA per channel. It is available in multiple package types, including a 14-pin SOIC, and supports a specified temperature range of -40°C to 125°C for industrial applications, as well as 0°C to 70°C for commercial use. The TLV4113 also includes a shutdown feature, allowing for power management in battery-operated devices. This operational amplifier is suitable for applications such as high current buffering and coil driving.
Dual, High Output Drive Operational Amplifier with Shutdown 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLV4113IDG4 |
| Product Name | TLV4113 Dual, High Output Drive Operational Amplifier with Shutdown |
| Standards | RoHS |
| Supply Voltage (VS) | 2.5 to 6 volts |
| VOS | 3.5 millivolts |
| Quiescent Current (IQ) | 1000 microamps |
| CMRR | 63 dB |