3-W Mono Class-D Amplifier With Smart Gain AGC/DRC 9-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111019-TPA2029D1YZF
Packaging: Reel - TR
Type: Class D
Features: AGC, Differential Inputs, DRC, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
3.2W, 1 Channel(s), 1 Func, PBGA9
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
3-W Mono Class-D Amplifier With Smart Gain AGC/DRC 9-DSBGA -40 to 85 Product overview: TPA2029D1YZFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2029D1YZFT can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amplifiers 3W Mono Class-D Amp
IC AMP CLASS D MONO 3W 9DSBGA
IC AMP CLASS D MONO 3W 9DSBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA2029D1YZFT | 1111019-TPA2029D1YZFT | TPA2029D1YZFT | 296-TPA2029D1YZFTCT-ND | 742-TPA2029D1YZFT | TPA2029D1YZFT | TPA2029D1YZFT | TPA2029D1YZFT | TPA2029D1YZFT |
| Product Name | TPA2029D1 3-W Mono Class-D Amplifier With Smart Gain AGC/DRC | Linear - Linear - Amplifiers - Audio - TPA2029D1YZFT | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | DSBGA | 9-DSBGA | DSBGA9 | 9-UFBGA, DSBGA | Tape and Reel | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | ||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3.6 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |