2.5-W Mono Class-D Audio Amplifier with Variable Gain and Short Circuit Auto-Recovery (TPA2036) 9-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111023-TPA2036D1YZF
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
2.5-W Mono Class-D Audio Amplifier with Variable Gain and Short Circuit Auto-Recovery (TPA2036) 9-DSBGA -40 to 85 Product overview: TPA2036D1YZFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2036D1YZFT can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 2.5W 9DSBGA
IC AMP CLASS D MONO 2.5W 9DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amplifiers 2.5-W Mono Class-D Audio Power Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA2036D1YZFT | 1111023-TPA2036D1YZFT | 742-TPA2036D1YZFT | 296-32456-6-ND | TPA2036D1YZFT | TPA2036D1YZFT | TPA2036D1YZFT | TPA2036D1YZFT |
| Product Name | TPA2036D1 2.5-W Mono Class-D Audio Amplifier with Variable Gain and Short Circuit Auto-Recovery (TPA2036) | Linear - Linear - Amplifiers - Audio - TPA2036D1YZFT | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | 9-DSBGA | Tape and Reel | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA |