Stereo Class-AB Audio Amplifier with Stereo Headphone Drive and Integrated Gain 24-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055336-TPA0212PWPRG4
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.6W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Volume Control Circuit, 2 Channel(s), CMOS, PDSO24
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Stereo Class-AB Audio Amplifier with Stereo Headphone Drive and Integrated Gain 24-HTSSOP -40 to 85 Product overview: TPA0212PWPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0212PWPRG4 can be used for catalog matching and distributor lookup.
IC AMP AB STEREO 2.6W 24HTSSOP
Audio Amplifiers Stereo Class-AB w/Ster Hdphn Drive
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
IC AMP AB STEREO 2.6W 24HTSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA0212PWPRG4 | 055336-TPA0212PWPRG4 | TPA0212PWPRG4 | TPA0212PWPRG4-ND | 742-TPA0212PWPRG4 | TPA0212PWPRG4 | TPA0212PWPRG4 | TPA0212PWPRG4 | TPA0212PWPRG4 |
| Product Name | TPA0212 Stereo Class-AB Audio Amplifier with Stereo Headphone Drive and Integrated Gain | Linear - Linear - Amplifiers - Audio - TPA0212PWPRG4 | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |||
| Output Power | 2 watts | 2.6 watts | 2.6 watts | 2.6 watts | 2.6 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 24-HTSSOP | SSOP; SOP; TSSOP; HTSSOP24 | "24-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) |