IC CMOS 1 CIRCUIT SOT23-6 Product overview: TLV9061SQDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9061SQDBVRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 970398-TLV9061SQDBVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 6.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 300 µV
Current - Supply: 538µA
Current - Output / Channel: 50 mA
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9061SQDBVRQ1T
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Single 5pA 10MHz SOT-23-6 Operational Amplifier ROHS
IC CMOS 1 CIRCUIT SOT23-6
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC CMOS 1 CIRCUIT SOT23-6
IC CMOS 1 CIRCUIT SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV9061SQDBVRQ1 | 970398-TLV9061SQDBVRQ1 | 296-TLV9061SQDBVRQ1CT-ND | TLV9061SQDBVRQ1 | TLV9061SQDBVRQ1 | TLV9061SQDBVRQ1 | TLV9061SQDBVRQ1 | TLV9061SQDBVRQ1 |
| Product Name | SOT23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5.5 volts | 1.8 volts | |||||
| Slew Rate | 6.5 V/µs | 6.5 V/µs | 6.5 V/µs | 6.5 V/µs | 6.50E-6 V/µs | 6.5 V/µs | ||
| Bandwidth | 10 MHz | 10 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |