The TPA0212PWP is a stereo audio power amplifier in a 24-pin HTSSOP thermally enhanced package with a PowerPAD, designed to deliver 2.6 W per channel into 3 Ω loads. It supports internally set gain levels of 2, 6, 12, and 24 V/V in BTL mode and 1 V/V in SE mode for headphone drive, with input multiplexing for two stereo sources and automatic mode switching. The device operates from a 6 V supply, draws 6 mA in normal operation, and reduces current to 150 µA in shutdown. It includes depop circuitry to suppress transients. Thermal performance allows full-power operation at 85°C ambient with a thermal impedance of approximately 35°C/W. The operating temperature range is -40°C to 85°C.
Stereo Class-AB Audio Amplifier with Stereo Headphone Drive and Integrated Gain 24-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
2-Ch Class-AB Audio Amp, 2.6W, 5.5V, 15kHz, HTSSOP Product overview: TPA0212PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6W, 5.5V, 15kHz, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.6W, 5.5V, 15kHz, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0212PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055334-TPA0212PWP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.6W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Volume Control Circuit, 2 Channel(s), CMOS, PDSO24
IC AMP AB STEREO 2.6W 24HTSSOP
Audio Amplifiers 2W Stereo A
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA0212PWP | 296-2457-5-ND | 742-TPA0212PWP | 055334-TPA0212PWP | TPA0212PWP | TPA0212PWP | TPA0212PWP | TPA0212PWP |
| Product Name | TPA0212 Stereo Class-AB Audio Amplifier with Stereo Headphone Drive and Integrated Gain | Audio Amplifiers | 2.6W 5.5V 15kHz HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA0212PWP | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Output Power | 2 watts | 2.6 watts | 2.6 watts | 2.6 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 24-HTSSOP | SSOP; SOP; TSSOP; HTSSOP24 | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) |