Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDCKR TLV9061IDCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851635-TLV9061IDCKR Features: Amplifier 1 Circuit Package: Reel - TR Family Name: TLV9061 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-53199-1, 296-53199-2, 296-53199-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851635-TLV9061IDCKR Features: Amplifier 1 Circuit Package: Reel - TR Family Name: TLV9061 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-53199-1, 296-53199-2, 296-53199-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDCKR - 851635-TLV9061IDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDCKR
851635-TLV9061IDCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDCKR 851635-TLV9061IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 851635-TLV9061IDCKR Features: Amplifier 1 Circuit Package: Reel - TR Family Name: TLV9061 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-53199-1, 296-53199-2, 296-53199-6

Manufacturer: Texas Instruments
Win Source Part Number: 851635-TLV9061IDCKR
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: TLV9061
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-53199-1, 296-53199-2, 296-53199-6

Buy Now Datasheet
Singapore, Singapore
10MHz 1.8V 5.5V Operational Amplifier IC
687-TLV9061IDCKR
10MHz 1.8V 5.5V Operational Amplifier IC 687-TLV9061IDCKR
Industry''s smallest 10MHz, RRIO, 1.8V-5.5V operational amplifier 5-SC70 -40 to 125 Product overview: TLV9061IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9061IDCKR can be used for catalog matching and distributor lookup.

Industry''s smallest 10MHz, RRIO, 1.8V-5.5V operational amplifier 5-SC70 -40 to 125 Product overview: TLV9061IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9061IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-53199-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-53199-2-ND
Instrumentation, Op Amps, Buffer Amps 296-53199-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5

CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-53199-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-53199-6-ND
Instrumentation, Op Amps, Buffer Amps 296-53199-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5

CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-53199-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-53199-1-ND
Instrumentation, Op Amps, Buffer Amps 296-53199-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5

CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9061IDCKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV9061IDCKR
Instrumentation, OP Amps, Buffer Amps TLV9061IDCKR
IC CMOS 1 CIRCUIT SC70-5

IC CMOS 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9061IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9061IDCKR
Integrated Circuits (ICs) - Linear - Amplifiers TLV9061IDCKR
IC CMOS 1 CIRCUIT SC70-5

IC CMOS 1 CIRCUIT SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV9061IDCKR
Operational Amplifiers - Op Amps TLV9061IDCKR
Operational Amplifiers - Op Amps World's Smallest Amp 10MHz, RRIO, 1.8V-5.5V op-amp delivers high performance for challenging systems 5-SC70 -40 to 125

Operational Amplifiers - Op Amps World's Smallest Amp 10MHz, RRIO, 1.8V-5.5V op-amp delivers high performance for challenging systems 5-SC70 -40 to 125

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - TLV9061IDCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLV9061IDCKR
Operational Amplifier/Comparator >> Operational Amplifier TLV9061IDCKR
Single 10MHz SC-70-5 Operational Amplifier ROHS

Single 10MHz SC-70-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9061IDCKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9061IDCKR
IC CMOS 1 CIRCUIT SC70-5

IC CMOS 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9061IDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9061IDCKR
Instrumentation, OP Amps, Buffer Amps TLV9061IDCKR
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5

CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 851635-TLV9061IDCKR 687-TLV9061IDCKR 296-53199-2-ND TLV9061IDCKR TLV9061IDCKR TLV9061IDCKR TLV9061IDCKR TLV9061IDCKR TLV9061IDCKR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDCKR 10MHz 1.8V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Operational Amplifier/Comparator >> Operational Amplifier Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.5380 milliamps 0.5380 milliamps 0.5380 milliamps
Slew Rate 6.5 V/µs 6.5 V/µs 6.50E-6 V/µs 6.5 V/µs
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; Surface Mount Surface Mount SC-70 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1597665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers