Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9002SIRUGR

Description
Win Source Part Number: 1100208-TLV9002SIRUG R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 400 µV Current - Supply: 60µA Current - Output / Channel: 40 mA Package / Case: 10-XFQFN Supplier Device Package: 10-X2QFN (2x1.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TLV9002SIRUGRCT, 296-TLV9002SIRUGRTR, 296-TLV9002SIRUGRDKR Base Product Number: TLV9002 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1100208-TLV9002SIRUG R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 400 µV Current - Supply: 60µA Current - Output / Channel: 40 mA Package / Case: 10-XFQFN Supplier Device Package: 10-X2QFN (2x1.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TLV9002SIRUGRCT, 296-TLV9002SIRUGRTR, 296-TLV9002SIRUGRDKR Base Product Number: TLV9002 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1100208-TLV9002SIRUGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1100208-TLV9002SIRUGR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1100208-TLV9002SIRUGR
Win Source Part Number: 1100208-TLV9002SIRUG R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 400 µV Current - Supply: 60µA Current - Output / Channel: 40 mA Package / Case: 10-XFQFN Supplier Device Package: 10-X2QFN (2x1.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TLV9002SIRUGRCT, 296-TLV9002SIRUGRTR, 296-TLV9002SIRUGRDKR Base Product Number: TLV9002 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1100208-TLV9002SIRUGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 400 µV
Current - Supply: 60µA
Current - Output / Channel: 40 mA
Package / Case: 10-XFQFN
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9002SIRUGRCT,296-TLV9002SIRUGRTR,296-TLV9002SIRUGRDKR
Base Product Number: TLV9002
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9002SIRUGRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9002SIRUGRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9002SIRUGRCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9002SIRUGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9002SIRUGRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9002SIRUGRDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9002SIRUGRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9002SIRUGRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9002SIRUGRTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 1.8V 5.5V Operational Amplifier IC
687-TLV9002SIRUGR
Dual 1MHz 1.8V 5.5V Operational Amplifier IC 687-TLV9002SIRUGR
2-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 10-X2QFN -40 to 125 Product overview: TLV9002SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9002SIRUGR can be used for catalog matching and distributor lookup.

2-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 10-X2QFN -40 to 125 Product overview: TLV9002SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9002SIRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9002SIRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9002SIRUGR
Instrumentation, OP Amps, Buffer Amps TLV9002SIRUGR
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV9002SIRUGR
Operational Amplifiers - Op Amps TLV9002SIRUGR
Operational Amplifiers - Op Amps 2-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 10-X2QFN -40 to 125

Operational Amplifiers - Op Amps 2-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 10-X2QFN -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9002SIRUGR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV9002SIRUGR
Instrumentation, OP Amps, Buffer Amps TLV9002SIRUGR
IC OPAMP GP 2 CIRCUIT 10X2QFN

IC OPAMP GP 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9002SIRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9002SIRUGR
Integrated Circuits (ICs) - Linear - Amplifiers TLV9002SIRUGR
IC OPAMP GP 2 CIRCUIT 10X2QFN

IC OPAMP GP 2 CIRCUIT 10X2QFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9002SIRUGR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9002SIRUGR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9002SIRUGR
IC OPAMP GP 2 CIRCUIT 10X2QFN

IC OPAMP GP 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1100208-TLV9002SIRUGR 296-TLV9002SIRUGRCT-ND 687-TLV9002SIRUGR TLV9002SIRUGR TLV9002SIRUGR TLV9002SIRUGR TLV9002SIRUGR TLV9002SIRUGR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Dual 1MHz 1.8V 5.5V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0600 milliamps 0.0600 milliamps 0.0600 milliamps 0.0600 milliamps
VOS 0.4000 millivolts 0.4000 millivolts 0.4000 millivolts
IBIAS 5.00E-6 µA 5.00E-6 µA 5.00E-6 µA
GBW 1 MHz 1 MHz 1 MHz
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Unlock Full Specs
to access all available technical data