Hi-Fi, Stereo Headphone Audio Amplifier 8-SOIC
Audio Amplifier, 0.075W, 2 Channel(s), 1 Func, CMOS, PDSO8
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Hi-Fi, Stereo Headphone Audio Amplifier 8-SOIC -40 to 85 Product overview: TPA152DR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA152DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033408-TPA152DR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 75mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Audio Amplifiers Hi-Fi Stereo Headphone
IC AMP CLASS AB STER 75MW 8SOIC
IC AMP CLASS AB STER 75MW 8SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA152DR | TPA152DR | 296-1944-6-ND | 742-TPA152DR | 033408-TPA152DR | TPA152DR | TPA152DR | TPA152DR | TPA152DR |
| Product Name | TPA152 Hi-Fi, Stereo Headphone Audio Amplifier | Audio Amplifiers | SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA152DR | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |||
| Output Power | 0.0750 watts | 0.0750 watts | 0.0750 watts | 0.0750 watts | 0.0750 watts | ||||
| Package Type | SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS |