Manufacturer: Texas Instruments
Win Source Part Number: 1271776-TPA122DGNRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
0.07W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO8, GREEN, PLASTIC, MSOP-8 Product overview: TPA122DGNRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.07W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.07W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA122DGNRG4 can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MSOP-PowerPad
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MSOP-PowerPad
IC AMP AUDIO PWR .07W STER 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1271776-TPA122DGNRG4 | 742-TPA122DGNRG4 | TPA122DGNRG4 | TPA122DGNRG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA122DGNRG4 | Dual 0.07W MSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |
| Operating Temperature | -40 C (-40 F) | |||
| Package Type | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |