12-W StereoClass-D Audio Power Amplifier with Volume Control (TPA3004) 48-HTQFP -40 to 85
12-W stereo, 8.5- to 18-V supply, analog input Class-D audio amplifier w/ volume control 48-HTQFP -40 to 85 Product overview: TPA3004D2PHPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3004D2PHPRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055358-TPA3004D2PHPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 12W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Volume Control Circuit, 2 Channel(s), CMOS, PQFP48
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLASS D STER 12W 48HTQFP
Audio Amplifiers Stereo Hi-Pwr Filter-Free Class-D
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLASS D STER 12W 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA3004D2PHPRG4 | 742-TPA3004D2PHPRG4 | 055358-TPA3004D2PHPRG4 | TPA3004D2PHPRG4 | TPA3004D2PHPRG4-ND | TPA3004D2PHPRG4 | TPA3004D2PHPRG4 | TPA3004D2PHPRG4 | TPA3004D2PHPRG4 |
| Product Name | TPA3004D2 12-W StereoClass-D Audio Power Amplifier with Volume Control (TPA3004) | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3004D2PHPRG4 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8.5 to 18 volts | 15 volts | 8.5 to 18 volts | 8.5 to 18 volts | 18 to 8.5 volts | 8.5 to 18 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTQFP | Tape and Reel | QFP; 48-HTQFP (7x7) | QFP; HTQFP48 | 48-PowerTQFP | 48-PowerTQFP | QFP; 48-PowerTQFP | ||
| Output Power | 12 watts | 12 watts | 12 watts | 12 watts |