The TPA2000D1PWR is a 2-watt mono bridge-tied-load class-D audio amplifier in a 16-pin TSSOP package, designed to drive speakers with a minimum 4-ohm impedance. It operates from a 5-volt supply with a typical quiescent current of 4 mA without a filter and supports internal gain settings of 6, 12, 18, and 23.5 dB. The device includes integrated depop circuitry, short-circuit protection, and operates over an ambient temperature range of -40°C to 85°C. It is supplied in tape and reel packaging with a quantity of 2000 units per reel.
2-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
2-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85 Product overview: TPA2000D1PWR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2000D1PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033409-TPA2000D1PWR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
Audio Amplifiers Mono Filter-Free Class-D
IC AMP CLASS D MONO 2W 16TSSOP
IC AMP CLASS D MONO 2W 16TSSOP
IC AMP CLASS D MONO 2W 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2000D1PWR | 296-46364-6-ND | 742-TPA2000D1PWR | 033409-TPA2000D1PWR | TPA2000D1PWR | TPA2000D1PWR | TPA2000D1PWR | TPA2000D1PWR | TPA2000D1PWR |
| Product Name | TPA2000D1 2-W Mono Class-D Audio Amplifier | Audio Amplifiers | TSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2000D1PWR | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |