Texas Instruments High-Performance Analog Audio Amplifiers TPA0252PWP

Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Request a Quote Datasheet
Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 296-7005-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-7005-5-ND
Audio Amplifiers 296-7005-5-ND
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA0252PWP - 135870-TPA0252PWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA0252PWP
135870-TPA0252PWP
Linear - Linear - Amplifiers - Audio - TPA0252PWP 135870-TPA0252PWP
Manufacturer: Texas Instruments Win Source Part Number: 135870-TPA0252PWP Packaging: Tube/Rail Type: Class AB Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 135870-TPA0252PWP
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Audio Amplifiers - TPA0252PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA0252PWP
Audio Amplifiers TPA0252PWP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA0252PWP
Integrated Circuits (ICs) - Linear - Amplifiers TPA0252PWP
IC AMP AB STEREO 2.8W 24HTSSOP

IC AMP AB STEREO 2.8W 24HTSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 296-7005-5-ND 135870-TPA0252PWP TPA0252PWP TPA0252PWP
Product Name Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA0252PWP Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Output Power 2.8 watts 2.8 watts 2.8 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449821 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
View Details