3-W Stereo Class-D Audio Amplifier with Volume Control (TPA2008) 24-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033423-TPA2008D2PWPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm
Family Name: TPA2008D2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SSM2306CPZ-REEL7; LV4910T-TLM-E; SSM2306CPZ-R2; SSM2306CPZ-REEL;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
3W Stereo Class-D Audio Amp, 5.5V, 2-Ch, HTSSOP Product overview: TPA2008D2PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2008D2PWPR can be used for catalog matching and distributor lookup.
Volume Control Circuit, 2 Channel(s), CMOS, PDSO24
IC AMP CLASS D STER 3W 24HTSSOP
IC AMP CLASS D STER 3W 24HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Audio Amplifiers Stereo Hi-Pwr 5-V Filter-Free Class-D
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA2008D2PWPR | 033423-TPA2008D2PWPR | 296-17158-2-ND | 742-TPA2008D2PWPR | TPA2008D2PWPR | TPA2008D2PWPR | TPA2008D2PWPR | TPA2008D2PWPR | TPA2008D2PWPR |
| Product Name | TPA2008D2 3-W Stereo Class-D Audio Amplifier with Volume Control (TPA2008) | Linear - Linear - Amplifiers - Audio - TPA2008D2PWPR | Audio Amplifiers | 3W 5.5V HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 24-HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; HTSSOP24 | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) |