The TPA2028D1 is a mono, filter-free Class-D audio amplifier with SmartGain™ AGC/DRC and I²C volume control, designed for portable applications such as cellular handsets and PDAs. It operates from 2.5 V to 5.5 V, delivering 3 W into a 4 Ω load at 5 V or 880 mW into an 8 Ω load at 3.6 V. The device is available in a 1.63 mm × 1.63 mm DSBGA package and includes programmable attack, release, and hold times, four selectable compression ratios, and thermal and short-circuit protection. It supports gain selection from -28 dB to +30 dB in 1-dB steps and features low shutdown current of 0.2 μA. The TPA2028D1YZFT variant is packaged in a 250-piece small tape and reel format with a -40 °C to 85 °C operating temperature range. No specification distinguishes the YZFT variant from other TPA2028D1 configurations.
3.0 W Mono Class-D Audio Amplifier with fast gain ramp SmartGain(TM) AGC and DRC 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amp Speaker 1-CH Mono 3W Class-D 9-Pin DSBGA T/R Product overview: TPA2028D1YZFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2028D1YZFT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 127470-TPA2028D1YZFT
Packaging: Reel - TR
Type: Class D
Features: AGC, Differential Inputs, DRC, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 3W 9DSBGA
Audio Amplifiers 3.0 W Mono Class-D Audio Amp
IC AMP CLASS D MONO 3W 9DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2028D1YZFT | 296-27190-1-ND | 742-TPA2028D1YZFT | 127470-TPA2028D1YZFT | TPA2028D1YZFT | TPA2028D1YZFT | TPA2028D1YZFT | TPA2028D1YZFT |
| Product Name | TPA2028D1 3.0 W Mono Class-D Audio Amplifier with fast gain ramp SmartGain(TM) AGC and DRC | Audio Amplifiers | 3W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2028D1YZFT | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA | 9-UFBGA, DSBGA | DSBGA | 9-DSBGA | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA |