Texas Instruments High-Performance Analog Audio Amplifiers TPA0232PWP

Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Request a Quote Datasheet
Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 296-2459-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-2459-5-ND
Audio Amplifiers 296-2459-5-ND
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA0232PWP - 055337-TPA0232PWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA0232PWP
055337-TPA0232PWP
Linear - Linear - Amplifiers - Audio - TPA0232PWP 055337-TPA0232PWP
Manufacturer: Texas Instruments Win Source Part Number: 055337-TPA0232PWP Packaging: Tube/Rail Type: Class AB Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 055337-TPA0232PWP
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Singapore, Singapore
HTSSOP Audio Amplifier
742-TPA0232PWP
HTSSOP Audio Amplifier 742-TPA0232PWP
Stereo 2-W Audio Power Amp with DC Volume and MUX Control 24-HTSSOP -40 to 85 Product overview: TPA0232PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0232PWP can be used for catalog matching and distributor lookup.

Stereo 2-W Audio Power Amp with DC Volume and MUX Control 24-HTSSOP -40 to 85 Product overview: TPA0232PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0232PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - TPA0232PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA0232PWP
Audio Amplifiers TPA0232PWP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA0232PWP
Integrated Circuits (ICs) - Linear - Amplifiers TPA0232PWP
IC AMP AB STEREO 2.8W 24HTSSOP

IC AMP AB STEREO 2.8W 24HTSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 296-2459-5-ND 055337-TPA0232PWP 742-TPA0232PWP TPA0232PWP TPA0232PWP
Product Name Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA0232PWP HTSSOP Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Output Power 2.8 watts 2.8 watts 2.8 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data