Stereo, Medium Power, Class-AB Audio Amplifier 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083737-TPA1517NE
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mute Standby Thermal Protection
Package: 20-DIP (0.300" 7.62mm)
Manufacturer Device Package: 20-PDIP
Standard Package: 20
Catalog: Class AB Amplifier
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 9.5 V ~ 18 V
Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm
Family Name: TPA1517
Alternative Parts (Cross-Reference): TDA7496L; BA5412; TPA1517DWPRG4;
Introduction Date: April 20, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
6W Stereo Audio Amp, Class-AB, 9.5-18V, 20dB Gain, PDIP Product overview: TPA1517NE from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA1517NE can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB 20-PDIP
Audio Amplifier, 6W, 2 Channel(s), 1 Func, Bipolar, PDIP20
Amplifier IC 2-Channel (Stereo) Class AB 20-PDIP
IC AMP CLASS AB STEREO 6W 20DIP
Audio Amplifiers 6W Stereo Audio
IC AMP CLASS AB STEREO 6W 20DIP
IC AMP CLASS AB STEREO 6W 20DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TPA1517NE | 083737-TPA1517NE | 742-TPA1517NE | 296-7008-5-ND | TPA1517NE | TPA1517NE | TPA1517NE | TPA1517NE | TPA1517NE | TPA1517NE |
| Product Name | TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier | Integrated Circuits(ICs) | 6W 18V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 9.5 to 18 volts | 15 volts | 9.5 to 18 volts | 9.5 to 18 volts | 18 to 9.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | PDIP,SO PowerPAD | Rail/Tube | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP20 | DIP; 20-DIP (0.300\", 7.62mm) | 20-DIP (0.300, 7.62mm) | Through Hole | |||
| Bandwidth | 0.0200 MHz |