9-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3002) 48-HTQFP -40 to 85
Volume Control Circuit, 2 Channel(s), CMOS, PQFP48
Manufacturer: Texas Instruments
Win Source Part Number: 033451-TPA3002D2PHPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 9W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8.5 V to 14 V
Alternative Parts (Cross-Reference): LX1720-01CDB; TPA3002D2PHPRG4; TPA3002D2PHPR; TPA3002D2PHP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amp Speaker 2-CH Stereo 9W Class-D 48-Pin HTQFP EP T/R Product overview: TPA3002D2PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 9W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3002D2PHPR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLASS D STEREO 9W 48HTQFP
Audio Amplifiers Stereo Med Pwr Filter-Free Class-D
IC AMP CLASS D STEREO 9W 48HTQFP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA3002D2PHPR | TPA3002D2PHPR | 033451-TPA3002D2PHPR | 296-14201-2-ND | 742-TPA3002D2PHPR | TPA3002D2PHPR | TPA3002D2PHPR | TPA3002D2PHPR | TPA3002D2PHPR |
| Product Name | TPA3002D2 9-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3002) | Linear - Linear - Amplifiers - Audio - TPA3002D2PHPR | Audio Amplifiers | 9W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Standards | RoHS | ||||||||
| Package Type | QFP; HTQFP48 | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | Tape and Reel | QFP; 48-PowerTQFP | 48-PowerTQFP | |||
| Life Cycle Stage | Active | Active | |||||||
| Supply Voltage (VS) | 8.5 to 14 volts | 8.5 to 14 volts | 12 volts | 8.5 to 14 volts | 14 to 8.5 volts |