2W Stereo APA With Digital Volume Control 24-HTSSOP -40 to 85
2.8W Stereo Audio IC, 5V, 24-Ch, HTSSOP EP Product overview: TPA0162PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8W, 5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.8W, 5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0162PWP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
IC AMP AB STEREO 2.8W 24HTSSOP
Audio Amplifiers 2W Stereo A
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA0162PWP | 742-TPA0162PWP | 296-2455-5-ND | TPA0162PWP | TPA0162PWP | TPA0162PWP |
| Product Name | TPA0162 2W Stereo APA With Digital Volume Control | 2.8W 5V HTSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Bandwidth | 0.0150 MHz | |||||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |