The TPA2000D1 is a 2-watt mono bridge-tied-load Class-D audio amplifier designed to drive speakers with a minimum 4-ohm impedance, featuring a filterless output for reduced component count and improved efficiency. It is available in a 16-pin TSSOP package, measures 4mm × 4mm in the MicroStar Junior BGA variant, and operates over an ambient temperature range of -40°C to 85°C. The device supports internal gain settings of 6, 12, 18, and 23.5 dB through digital inputs, delivers less than 0.2% THD+N at 1.5W into a 4-ohm load, and includes integrated depop and short-circuit protection. Power dissipation for the TSSOP package is rated at 774 mW at 25°C, degrading by 6.19 mW/°C, with maximum continuous output of 2 W into a 4-ohm load at 1% THD+N. The TPA2000D1PWR variant is supplied taped and reels with a 2000-unit SPQ.
2-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
2-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85 Product overview: TPA2000D1PWRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2000D1PWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055345-TPA2000D1PWRG
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
IC AMP CLASS D MONO 2W 16TSSOP
Audio Amplifiers Mono Filter-Free Class-D
IC AMP CLASS D MONO 2W 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2000D1PWRG4 | TPA2000D1PWRG4-ND | 742-TPA2000D1PWRG4 | 055345-TPA2000D1PWRG4 | TPA2000D1PWRG4 | TPA2000D1PWRG4 | TPA2000D1PWRG4 | TPA2000D1PWRG4 |
| Product Name | TPA2000D1 2-W Mono Class-D Audio Amplifier | Audio Amplifiers | TSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2000D1PWRG4 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |