2W Constant Output Class-D Audio Amplifier with Adaptive Boost (DC/DC) Converter 12-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 12-DSBGA
Amplifier IC 1-Channel (Mono) Class D 12-DSBGA
Amplifier IC 1-Channel (Mono) Class D 12-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 113202-TPA2025D1YZGR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.28W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.53x1.98)
Dimension: 12-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.2 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
IC AMP CLSS D MONO 2.28W 12DSBGA
Audio Amplifiers 2W Constant Output Class-D Audio Amp
Amplifier IC 1-Channel (Mono) Class D 12-DSBGA
IC AMP CLSS D MONO 2.28W 12DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2025D1YZGR | 296-TPA2025D1YZGRTR-ND | 113202-TPA2025D1YZGR | TPA2025D1YZGR | TPA2025D1YZGR | TPA2025D1YZGR | TPA2025D1YZGR |
| Product Name | TPA2025D1 2W Constant Output Class-D Audio Amplifier with Adaptive Boost (DC/DC) Converter | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2025D1YZGR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.3 to 5.2 volts | 2.5 to 5.2 volts | 2.5 to 5.2 volts | 5.2 to 2.5 volts | 2.5 to 5.2 volts | ||
| Output Power | 1.7 watts | 2.28 watts | 2.28 watts | 2.28 watts | 2.28 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA | 12-UFBGA, DSBGA | 12-DSBGA (1.53x1.98) | 12-UFBGA, DSBGA | 12-UFBGA, DSBGA |