12-W StereoClass-D Audio Power Amplifier with Volume Control (TPA3004) 48-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033454-TPA3004D2PHPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 12W x 2 @ 8 Ohm
Family Name: TPA3004D2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8.5 V to 18 V
Alternative Parts (Cross-Reference): TPA3004D2PHPRG4; TPA3004D2PHPG4; TPA3004D2PHP; MAX9704ETJ;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Volume Control Circuit, 2 Channel(s), CMOS, PQFP48
12W Stereo Class-D Audio Amp IC, 8.5-18V, 4R, HTQFP Product overview: TPA3004D2PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 12W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3004D2PHPR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLASS D STER 12W 48HTQFP
IC AMP CLASS D STER 12W 48HTQFP
IC AMP CLASS D STER 12W 48HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TPA3004D2PHPR | 033454-TPA3004D2PHPR | 296-15038-2-ND | TPA3004D2PHPR | 742-TPA3004D2PHPR | TPA3004D2PHPR | TPA3004D2PHPR | TPA3004D2PHPR | TPA3004D2PHPR |
| Product Name | TPA3004D2 12-W StereoClass-D Audio Power Amplifier with Volume Control (TPA3004) | Linear - Linear - Amplifiers - Audio - TPA3004D2PHPR | Audio Amplifiers | 12W 18V Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8.5 to 18 volts | 8.5 to 18 volts | 8.5 to 18 volts | 15 volts | 8.5 to 18 volts | 18 to 8.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTQFP | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | QFP; HTQFP48 | Tape and Reel | QFP; 48-PowerTQFP | 48-PowerTQFP | Surface Mount | |
| Output Power | 12 watts | 12 watts | 12 watts | 12 watts |