Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85
Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC
Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC
Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC
Manufacturer: Texas Instruments
Win Source Part Number: 033407-TPA1517DWPR
Packaging: Reel - TR
Type: Class AB
Features: Mute, Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm
Family Name: TPA1517
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO PowerPad
Dimension: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 9.5 V to 18 V
Alternative Parts (Cross-Reference): NTE1606; TA8208H(MATUTU) ; TA8208HQ; KIA6282K;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
6W Stereo Class-AB Audio Amp, 9.5-18V, 20dB Gain, 4R Load, HSOP Product overview: TPA1517DWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA1517DWPR can be used for catalog matching and distributor lookup.
IC, AUDIO POWER AMP, CLASS AB, 6W, SO-20; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC AMP CLASS AB STER 6W 20SOPWR
Audio Amplifiers Stereo Med Power Class-AB
IC AMP CLASS AB STER 6W 20SOPWR
IC AMP CLASS AB STER 6W 20SOPWR
Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TPA1517DWPR | 296-7007-1-ND | 033407-TPA1517DWPR | 742-TPA1517DWPR | 27AJ0278 | TPA1517DWPR | TPA1517DWPR | TPA1517DWPR | TPA1517DWPR | TPA1517DWPR |
| Product Name | TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA1517DWPR | 6W 18V Audio Amplifier | Ic, Audio Power Amp, Class Ab, 6W, So-20; Msl Texas Instruments | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9.5 to 18 volts | 9.5 to 18 volts | 9.5 to 18 volts | 15 volts | 18 to 9.5 volts | 9.5 to 18 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | PDIP,SO PowerPAD | SOIC; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" | 20-SO PowerPad | Tape and Reel | 20-SOIC (0.295, 7.50mm Width) Exposed Pad | Surface Mount | SOIC; 20-SOIC (0.295\", 7.50mm Width) Exposed Pad |