3-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3003) 48-TQFP -40 to 85
3-W stereo, 8.5- to 14-V supply, analog input Class-D audio amplifier w/ volume control 48-TQFP -40 to 85 Product overview: TPA3003D2PFB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3003D2PFB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 087056-TPA3003D2PFB
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3.75W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TQFP (7x7)
Dimension: 48-TQFP
Supply Voltage - Operating: 8.5 V to 14 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC AMP CLASS D STER 3.75W 48TQFP
Audio Amplifiers Ster Lo-Pwr Wide Sply Vltg Class-D
Amplifier IC 2-Channel (Stereo) Class D 48-TQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3003D2PFB | 742-TPA3003D2PFB | 296-15037-ND | 087056-TPA3003D2PFB | TPA3003D2PFB | TPA3003D2PFB | TPA3003D2PFB |
| Product Name | TPA3003D2 3-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3003) | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3003D2PFB | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 12 volts | 8.5 to 14 volts | 8.5 to 14 volts | 14 to 8.5 volts | 8.5 to 14 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tray | 48-TQFP | QFP; 48-TQFP (7x7) | 48-TQFP | QFP; 48-TQFP | ||
| Features | Thermal Shutdown Protection |