Texas Instruments TLV4120 High Output Drive, Differential Operational Amplifier with Shutdown TLV4120IDGN

Description
High Output Drive, Differential Operational Amplifier with Shutdown 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
High Output Drive, Differential Operational Amplifier with Shutdown 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV4120 High Output Drive, Differential Operational Amplifier with Shutdown - TLV4120IDGN - Texas Instruments
Dallas, TX, United States
TLV4120 High Output Drive, Differential Operational Amplifier with Shutdown
TLV4120IDGN
TLV4120 High Output Drive, Differential Operational Amplifier with Shutdown TLV4120IDGN
High Output Drive, Differential Operational Amplifier with Shutdown 8-MSOP-PowerPAD -40 to 85

High Output Drive, Differential Operational Amplifier with Shutdown 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
 - TLV4120IDGN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4120IDGN - 1270455-TLV4120IDGN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4120IDGN
1270455-TLV4120IDGN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4120IDGN 1270455-TLV4120IDGN
Manufacturer: Texas Instruments Win Source Part Number: 1270455-TLV4120IDGN Packaging: Tube Mounting Style: SMD Output Type: Differential Supply Current: 1.4mA Amplifier Type: General Purpose Slew Rate: 1.57V/μs Gain Bandwidth Product: 2.4MHz Current - Input Bias: 0.3pA Voltage - Input Offset: 100μV Current - Output / Channel: 320mA Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TLV4120 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1270455-TLV4120IDGN
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
Supply Current: 1.4mA
Amplifier Type: General Purpose
Slew Rate: 1.57V/μs
Gain Bandwidth Product: 2.4MHz
Current - Input Bias: 0.3pA
Voltage - Input Offset: 100μV
Current - Output / Channel: 320mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TLV4120
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V

Buy Now
Singapore, Singapore
2.4MHz 320mA 5.5V HTSSOP Operational Amplifier IC
687-TLV4120IDGN
2.4MHz 320mA 5.5V HTSSOP Operational Amplifier IC 687-TLV4120IDGN
1ch Op Amp, 2.4MHz BW, 320mA Out, 5.5V, HTSSOP Product overview: TLV4120IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4MHz, 320mA, 5.5V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.4MHz, 320mA, 5.5V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4120IDGN can be used for catalog matching and distributor lookup.

1ch Op Amp, 2.4MHz BW, 320mA Out, 5.5V, HTSSOP Product overview: TLV4120IDGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4MHz, 320mA, 5.5V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.4MHz, 320mA, 5.5V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4120IDGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV4120IDGN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV4120IDGN-ND
Instrumentation, Op Amps, Buffer Amps TLV4120IDGN-ND
General Purpose Amplifier 1 Circuit Differential 8-HVSSOP

General Purpose Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV4120IDGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV4120IDGN
Instrumentation, OP Amps, Buffer Amps TLV4120IDGN
General Purpose Amplifier 1 Circuit Differential 8-HVSSOP

General Purpose Amplifier 1 Circuit Differential 8-HVSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV4120IDGN
Operational Amplifiers - Op Amps TLV4120IDGN
Operational Amplifiers - Op Amps High Output Drive Differential

Operational Amplifiers - Op Amps High Output Drive Differential

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV4120IDGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV4120IDGN
Integrated Circuits (ICs) - Linear - Amplifiers TLV4120IDGN
IC OPAMP GP 1 CIRCUIT 8HVSSOP

IC OPAMP GP 1 CIRCUIT 8HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV4120IDGN TLV4120IDGN 1270455-TLV4120IDGN 687-TLV4120IDGN TLV4120IDGN-ND TLV4120IDGN TLV4120IDGN TLV4120IDGN
Product Name TLV4120 High Output Drive, Differential Operational Amplifier with Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4120IDGN 2.4MHz 320mA 5.5V HTSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
VOS 3 millivolts 0.1000 millivolts 0.1000 millivolts
Quiescent Current (IQ) 1700 microamps
CMRR 52 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132UA - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details