350-mW Stereo Class-AB Audio Amplifier 8-SOIC
Audio Amplifier, 0.3W, 2 Channel(s), 1 Func, CMOS, PDSO8
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC
2-Ch 300mW Class-AB Audio Amp, 5.5V, 1.5MHz, 8-SOIC Product overview: TPA302D from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mW, 5.5V, 1.5MHz, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300mW, 5.5V, 1.5MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA302D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271815-TPA302D
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Short-Circuit and Thermal Protection, Shutdown
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: TPA302
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Max Output Power x Channels at Load: 300mW x 2 at 8Ohm
Audio Amplifiers 0.3W Stereo Audio
Amplifier IC 2-Channel (Stereo) Class AB 8-SOIC
IC AMP CLASS AB STER 300MW 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA302D | TPA302D | 296-7011-5-ND | 742-TPA302D | 1271815-TPA302D | TPA302D | TPA302D | TPA302D |
| Product Name | TPA302 350-mW Stereo Class-AB Audio Amplifier | Audio Amplifiers | 300mW 5.5V 1.5MHz SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA302D | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Standards | RoHS | |||||||
| Package Type | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |||
| Life Cycle Stage | Active | Active | ||||||
| Features | Thermal Shutdown Protection |