3-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3003) 48-TQFP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-TQFP (7x7)
IC AMP CLASS D STER 3.75W 48TQFP
IC AMP CLASS D STER 3.75W 48TQFP
Amplifier IC 2-Channel (Stereo) Class D 48-TQFP (7x7)
Audio Amplifiers Ster Lo-Pwr Wide Sply Vltg Class-D
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3003D2PFBRG4 | TPA3003D2PFBRG4-ND | TPA3003D2PFBRG4 | TPA3003D2PFBRG4 | TPA3003D2PFBRG4 | TPA3003D2PFBRG4 |
| Product Name | TPA3003D2 3-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3003) | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8.5 to 14 volts | 14 to 8.5 volts | 8.5 to 14 volts | |||
| Output Power | 3.75 watts | 3.75 watts | 3.75 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |