The TPA0233DGQ is a 2-W mono bridge-tied-load (BTL) audio amplifier designed to drive 4-Ω speakers and can be reconfigured to drive stereo headphones. It operates from a 2.5-V to 5.5-V supply, drawing 4 mA typical at 5 V and 3.3 mA typical at 3 V, with a shutdown current of 1 µA typical. The device features a shutdown pin compatible with TTL logic levels and operates from −40°C to 85°C ambient temperature. It is packaged in a 10-pin thermally-enhanced HVSSOP (DGQ) package with dimensions designed for space-constrained portable audio applications.
Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Summed Inputs 10-MSOP-PowerPAD -40 to 125
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1271760-TPA0233DGQ
Packaging: Tube
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Shutdown
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) with Stereo Headphones
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm; 92mW x 2 @ 32 Ohm
Family Name: TPA0233
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-MSOP-PowerPad
Alternative Parts (Cross-Reference): ISL54006IRTZ-T; ISL54005IRTZ-T; ISL54003IRTZ;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
2-W, mono, analog input Class-AB audio amplifier with headphone amplfier & low supply current 10-HVSSOP -40 to 125 Product overview: TPA0233DGQ from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0233DGQ can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 2W 10MSOP
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class AB 10-HVSSOP
Audio Amplifiers Mono Class-AB w/Ster Hdphn Drv Summed Inp
IC AMP CLASS AB MONO 2W 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA0233DGQ | 296-34549-5-ND | 1271760-TPA0233DGQ | 742-TPA0233DGQ | TPA0233DGQ | TPA0233DGQ | TPA0233DGQ | TPA0233DGQ |
| Product Name | TPA0233 Mono Class-AB Audio Amplifier with Stereo Headphone Drive--Summed Inputs | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA0233DGQ | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |