1.45-W Mono Class-D Audio Amplifier with 1.8V Compatible Shutdown Voltage (TPA2006) 8-SON -40 to 85
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 033421-TPA2006D1DRBR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Dimension: 8-VDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
1.4-W, mono analog input class-d speaker amp with 1.8-V compatible shutdown voltage 8-SON -40 to 85 Product overview: TPA2006D1DRBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2006D1DRBR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)
IC AMP CLASS D MONO 1.45W 8SON
Audio Amplifiers 1.45W Mono Fil-Free Class-D Audio Amp
IC AMP CLASS D MONO 1.45W 8SON
AUDIO POWER AMPLIFIER, CLASS D, QFN-8; Output Power:1.45W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:QFN; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS D MONO 1.45W 8SON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA2006D1DRBR | 296-20783-1-ND | 033421-TPA2006D1DRBR | 742-TPA2006D1DRBR | TPA2006D1DRBR | TPA2006D1DRBR | TPA2006D1DRBR | TPA2006D1DRBR | 28AH5660 | TPA2006D1DRBR |
| Product Name | TPA2006D1 1.45-W Mono Class-D Audio Amplifier with 1.8V Compatible Shutdown Voltage (TPA2006) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2006D1DRBR | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amplifier, Class D, Qfn-8; Output Power Texas Instruments | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 1.45 watts | 1.45 watts | 1.45 watts | 1.45 watts | 1.45 watts | 1.45 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SON | 8-VDFN Exposed Pad | 8-SON (3x3) | Tape and Reel | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | Surface Mount |