Fixed Gain 3.2 W Mono Class-D with Integrated DAC Noise Filter 9-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033444-TPA2037D1YFFR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3.24W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Audio Amp Speaker 1-CH Mono 3.24W Class-D 9-Pin DSBGA T/R Product overview: TPA2037D1YFFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.24W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.24W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2037D1YFFR can be used for catalog matching and distributor lookup.
3.2W, 1 Channel(s), 1 Func, PBGA9
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 3.24W 9DSBGA
IC AMP CLASS D MONO 3.24W 9DSBGA
IC AMP CLASS D MONO 3.24W 9DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amplifiers Fixed Gain 3.2 W Mono Class-D
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA2037D1YFFR | 033444-TPA2037D1YFFR | 742-TPA2037D1YFFR | TPA2037D1YFFR | 296-25337-2-ND | TPA2037D1YFFR | TPA2037D1YFFR | TPA2037D1YFFR | TPA2037D1YFFR | TPA2037D1YFFR |
| Product Name | TPA2037D1 Fixed Gain 3.2 W Mono Class-D with Integrated DAC Noise Filter | Linear - Linear - Amplifiers - Audio - TPA2037D1YFFR | 3.24W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | DSBGA | 9-DSBGA (1.2x1.3) | DSBGA | DSBGA9 | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | Surface Mount | 9-UFBGA, DSBGA | ||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||||
| Output Power | 3.24 watts | 3.24 watts | 3.24 watts | 3.24 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |