Manufacturer: Texas Instruments
Win Source Part Number: 937208-TPA2054D4AYZK
Series: DirectPath™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
Package: 25-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPA2054
Categories: Integrated Circuits (ICs)
Case / Package: 25-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-27583-1, 296-27583-2, -296-27583-1-ND, 296-27583-6, -TPA2054D4AYZKR-NDR
1.4 W/Ch 3-Input Audio Subsystem with Stereo Class-D and DirectPath™ Headphone Amplifier 25-DSBGA -40 to 85 Product overview: TPA2054D4AYZKR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2054D4AYZKR can be used for catalog matching and distributor lookup.
2.4W, 2 Channel(s), 1 Func, PBGA25
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
IC AMP CLASS D STER 1.4W 25DSBGA
IC AMP CLASS D STER 1.4W 25DSBGA
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
Audio Amplifiers 1.4 W/Ch 3-Inp Audio Subsystem
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 937208-TPA2054D4AYZKR | 742-TPA2054D4AYZKR | TPA2054D4AYZKR | 296-27583-2-ND | TPA2054D4AYZKR | TPA2054D4AYZKR | TPA2054D4AYZKR | TPA2054D4AYZKR | TPA2054D4AYZKR |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA2054D4AYZKR | 1.4 W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| Package Type | 25-DSBGA | Tape and Reel | DSBGA25 | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA | 25-UFBGA, DSBGA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts |