2W Stereo APA With DC Volume Control 24-HTSSOP -40 to 85 Product overview: TPA0142PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0142PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033392-TPA0142PWPR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC AMP AB STEREO 2.8W 24HTSSOP
IC AMP AB STEREO 2.8W 24HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TPA0142PWPR | 033392-TPA0142PWPR | TPA0142PWPR | TPA0142PWPR | TPA0142PWPR |
| Product Name | 2W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA0142PWPR | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; 24-HTSSOP | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) |