The TPA2013D1 is a 2.7-W constant output power mono Class-D audio amplifier with an integrated boost converter, designed to drive speakers up to 2.7 W into a 4-Ω load from a 3.6-V supply. It operates from 1.8 V to 5.5 V and features 90% efficiency to extend battery life. The device is available in a 20-pin VQFN package measuring 4.00 mm × 4.00 mm, with thermal pad enhancement for improved heat dissipation. It includes independent shutdown control for the boost converter and amplifier, differential inputs for RF noise reduction, and built-in protection against shorts and thermal overload. Three selectable gain settings (2 V/V, 6 V/V, 10 V/V) are provided. The device operates from -40 °C to 85 °C.
2.7-W Constant Output Power Mono Class-D Audio Amplifier with Integrated Boost Converter (TPA2013) 20-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033430-TPA2013D1RGPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.7W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
1-CH 2.7W Class-D Audio Amp, 1.8-5.5V, 4R, 20dB, QFN Product overview: TPA2013D1RGPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7W, 5.5V, QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.7W, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2013D1RGPR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 20-QFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 20-QFN (4x4)
Amplifier IC 1-Channel (Mono) Class D 20-QFN (4x4)
IC AMP CLASS D MONO 2.7W 20QFN
Audio Amplifiers 2.7W Constant Output Pwr Mono Class-D
AMPLIFIER, AUDIO, CLASS D, 2.7W, QFN-20; Output Power:2.7W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:QFN; No. of Pins:20Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS D MONO 2.7W 20QFN
Amplifier IC 1-Channel (Mono) Class D 20-QFN (4x4)
IC AMP CLASS D MONO 2.7W 20QFN
单声道 2.7Wx1@4Ω D类功放 QFN-20-EP(4x4) Audio Power OpAmps ROHS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Power Operational Amplifiers |
| Product Number | TPA2013D1RGPR | 033430-TPA2013D1RGPR | 742-TPA2013D1RGPR | 296-22849-1-ND | TPA2013D1RGPR | TPA2013D1RGPR | 29AH8031 | TPA2013D1RGPR | TPA2013D1RGPR | TPA2013D1RGPR | TPA2013D1RGPR |
| Product Name | TPA2013D1 2.7-W Constant Output Power Mono Class-D Audio Amplifier with Integrated Boost Converter (TPA2013) | Linear - Linear - Amplifiers - Audio - TPA2013D1RGPR | 2.7W 5.5V QFN Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Amplifier, Audio, Class D, 2.7W, Qfn-20; Output Power Texas Instruments | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Output Power | 2.7 watts | 2.7 watts | 2.7 watts | 2.7 watts | 2.7 watts | 2.7 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DSBGA,QFN | 20-QFN (4x4) | Tape and Reel | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | Surface Mount |