Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9162IDSGR

Description
Win Source Part Number: 1356123-TLV9162IDSGR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: TLV916x Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 2.4mA (x2 Channels) Current - Output / Channel: 73 mA Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 33V/µs Gain Bandwidth Product: 11 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 210 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V
Request a Quote Datasheet
Description
Win Source Part Number: 1356123-TLV9162IDSGR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: TLV916x Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 2.4mA (x2 Channels) Current - Output / Channel: 73 mA Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 33V/µs Gain Bandwidth Product: 11 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 210 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1356123-TLV9162IDSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1356123-TLV9162IDSGR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1356123-TLV9162IDSGR
Win Source Part Number: 1356123-TLV9162IDSGR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: TLV916x Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 2.4mA (x2 Channels) Current - Output / Channel: 73 mA Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 33V/µs Gain Bandwidth Product: 11 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 210 µV Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1356123-TLV9162IDSGR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: TLV916x
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 2.4mA (x2 Channels)
Current - Output / Channel: 73 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 33V/µs
Gain Bandwidth Product: 11 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 210 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Singapore, Singapore
Dual Operational Amplifier IC
687-TLV9162IDSGR
Dual Operational Amplifier IC 687-TLV9162IDSGR
DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL Product overview: TLV9162IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9162IDSGR can be used for catalog matching and distributor lookup.

DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL Product overview: TLV9162IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9162IDSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9162IDSGRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9162IDSGRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9162IDSGRTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9162IDSGRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9162IDSGRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9162IDSGRCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9162IDSGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9162IDSGRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9162IDSGRDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9162IDSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9162IDSGR
Instrumentation, OP Amps, Buffer Amps TLV9162IDSGR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9162IDSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9162IDSGR
Integrated Circuits (ICs) - Linear - Amplifiers TLV9162IDSGR
DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL

DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9162IDSGR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9162IDSGR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9162IDSGR
DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL

DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1356123-TLV9162IDSGR 687-TLV9162IDSGR 296-TLV9162IDSGRTR-ND TLV9162IDSGR TLV9162IDSGR TLV9162IDSGR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.4 milliamps 2.4 milliamps 2.4 milliamps 2.4 milliamps
VOS 0.2100 millivolts 0.2100 millivolts
IBIAS 1.00E-5 µA 1.00E-5 µA
GBW 11 MHz 11 MHz
Slew Rate 33 V/µs 33 V/µs 33 V/µs 33 V/µs 3.30E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 8779029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD549LH - Lingto Electronic Limited
Specs
Source Current (IS) 0.6000 milliamps
View Details
Operational Amplifier IC - 687-CLC428AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 500 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers