2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) 9-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033442-TPA2034D1YZFR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.75W x 1 @ 4 Ohm
Family Name: TPA2034D1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): A21SP16J; BD5461GUL-E2; BD5461GUL;
Introduction Date: December 10, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) 9-DSBGA -40 to 85 Product overview: TPA2034D1YZFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 4 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2034D1YZFR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amplifiers 2.75W Mon Fully Diff Class-D Aud Amp
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 2.75W 9DSBGA
IC AMP CLASS D MONO 2.75W 9DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2034D1YZFR | 033442-TPA2034D1YZFR | 742-TPA2034D1YZFR | 296-20661-1-ND | TPA2034D1YZFR | TPA2034D1YZFR | TPA2034D1YZFR | TPA2034D1YZFR |
| Product Name | TPA2034D1 2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) | Linear - Linear - Amplifiers - Audio - TPA2034D1YZFR | 4 V Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 2.75 watts | 2.75 watts | 2.75 watts | 2.75 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | 9-DSBGA | Tape and Reel | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA |