1-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
1W Mono Class-D Audio Amp, 2.7-5.5V, 1ch, 8R, 16-TSSOP Product overview: TPA2001D1PW from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5.5V, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2001D1PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055349-TPA2001D1PW
Packaging: Tube/Rail
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9759ETE+; LM48510SDE/NOPB; LM48512TLX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Audio Amplifiers 1W Class-D
IC AMP CLASS D MONO 1W 16TSSOP
AUDIO POWER AMPLIFIER, CLASS D, 1W, TSSOP-16; Amplifier Class:D; No. of Channels:1 Channel; Output Power:1W; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
AUDIO POWER AMP, CLASS-D, 16TSSOP; Output Power:1W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS D MONO 1W 16TSSOP
IC AMP CLASS D MONO 1W 16TSSOP
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TPA2001D1PW | 296-7010-5-ND | 742-TPA2001D1PW | 055349-TPA2001D1PW | TPA2001D1PW | TPA2001D1PW | 76C9788 | TPA2001D1PW | TPA2001D1PW | TPA2001D1PW |
| Product Name | TPA2001D1 1-W Mono Class-D Audio Amplifier | Audio Amplifiers | 1W 5.5V TSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2001D1PW | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amplifier, Class D, 1W, Tssop-16; Amplifier Class Texas Instruments | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 16-TSSOP | 16-TSSOP (0.173, 4.40mm Width) | Surface Mount | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |